Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | Dual P Channel |
---|---|
Continuous Drain Current Id | -460mA |
Drain Source Voltage Vds | -25V |
On Resistance Rds(on) | 0.87ohm |
Rds(on) Test Voltage Vgs | -4.5V |
Threshold Voltage Vgs | -860mV |
Power Dissipation Pd | 900mW |
Transistor Case Style | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Dual P Channel Mosfet, -25V, Super Sot-6, Full Reel | Newark Electronics |
Transistor MOSFET Array Dual P-CH 25V 0.46A 6-Pin TSOT-23 T/R | Avnet America |
MOSFET, 2 P-CH, -25V, -0.46A, SOT-23-6 | Farnell |
Where can I find additional details, specifications and documents for a FDC6304P?
Additional datasheets, footprints and schematics for FDC6304P are listed on our Part Details page. You can also find images and similar parts to FDC6304P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDC6304P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDC6304P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDC6304P fall under?
The FDC6304P is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FDC6304P when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDC6304P you can contact the distributor directly for product support, shipping queries etc.
Is the FDC6304P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDC6304P have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for FDC6304P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDC6304P often in real-time on the comparison pages.
What if I can't find stock of FDC6304P?
You can fill out our help required form which you can use to request a quote for FDC6304P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.