Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
-
|
Buy Now | |
Future Electronics
from US$0.33
|
-
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
element14
from US$0.38
|
-
|
Buy Now | |
Avnet Asia
from US$0.34
|
-
|
Buy Now | |
Farnell
from US$0.34
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
-6 A, -12V |
RDS(on) = 26 mΩ@ VGS = -4.5 V |
RDS(on) = 35 mΩ@ VGS = -2.5 V |
RDS(on) = 53 mΩ@ VGS = -1.8 V |
Fast switching speed |
High power and current handling capability |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDC606P |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -12 |
VGS Max (V) | 8 |
VGS(th) Max (V) | -1.5 |
ID Max (A) | -6 |
PD Max (W) | 1.6 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 35 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 26 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 9 |
Qg Typ @ VGS = 10 V (nC) | 18 |
Ciss Typ (pF) | 1699 |
Package Type | TSOT-23-6 |
MOSFET P-Channel 12V 6A SuperSOT6 | RS |
Mosfet Transistor, P Channel, 6 A, -12 V, 26 Mohm, -4.5 V, -500 Mv Rohs Compliant: Yes |Onsemi FDC606P | Newark Electronics |
P-Channel 20 V 26 mohm 1.8V Specified PowerTrench Mosfet SSOT-6 | Future Electronics |
Trans MOSFET P-CH 12V 6A 6-Pin SuperSOT T/R | Avnet America |
MOSFET, P, SMD, SUPERSOT-6 | element14 |
MOSFET, P-CH, 6A, SUPERSOT-6 | Farnell |
Where can I find additional details, specifications and documents for a FDC606P?
Additional datasheets, footprints and schematics for FDC606P are listed on our Part Details page. You can also find images and similar parts to FDC606P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDC606P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDC606P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDC606P fall under?
The FDC606P is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDC606P when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDC606P you can contact the distributor directly for product support, shipping queries etc.
Is the FDC606P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDC606P have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for FDC606P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDC606P often in real-time on the comparison pages.
What if I can't find stock of FDC606P?
You can fill out our help required form which you can use to request a quote for FDC606P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.