Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
9,000
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
153,000
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
6,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.20
|
2,400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
1,997
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
1,380
in stock
|
Buy Now | |
element14
from US$0.20
|
1,380
in stock
|
Buy Now | |
Farnell
from US$0.19
|
1,380
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Kruse
-
|
3,297
in stock
|
Buy Now | |
Avnet Asia
from US$0.19
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
-5.5 A, -20 V |
RDS(on) = 33 mΩ @ VGS = -4.5V |
RDS(on) = 43 mΩ @ VGS = -2.5V |
RDS(on) = 60 mΩ @ VGS = -1.8V |
Fast switching speed |
High performance trench technology for extremelylow RDS(ON) |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDC604P |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -20 |
VGS Max (V) | 8 |
VGS(th) Max (V) | -1.5 |
ID Max (A) | -5.5 |
PD Max (W) | 1.6 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 43 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 33 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 17 |
Qg Typ @ VGS = 10 V (nC) | 19 |
Ciss Typ (pF) | 1926 |
Package Type | TSOT-23-6 |
P-Channel 20 V 33 mohm 1.8V Specified PowerTrench Mosfet SSOT-6 | Future Electronics |
MOSFET P-Channel 20V 5.5A SuperSOT6 | RS |
Trans MOSFET P-CH 20V 5.5A 6-Pin SuperSOT T/R | Avnet America |
P-Ch -20V -5,5A 1,6W 0,033R SOT23-6 | Schukat Electronic |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
Mosfet Transistor, P Channel, 5.5 A, 20 V, 33 Mohm, -4.5 V, -700 Mv Rohs Compliant: Yes |Onsemi FDC604P | Newark Electronics |
MOSFET, P, SUPERSOT-6 | Farnell |
Where can I find additional details, specifications and documents for a FDC604P?
Additional datasheets, footprints and schematics for FDC604P are listed on our Part Details page. You can also find images and similar parts to FDC604P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDC604P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDC604P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDC604P fall under?
The FDC604P is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDC604P when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDC604P you can contact the distributor directly for product support, shipping queries etc.
Is the FDC604P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDC604P have stock available?
Authorised distributors including Future Electronics, RS, Avnet America, Schukat Electronic and Transfer Multisort Elektronik have stock available or on a lead time for FDC604P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDC604P often in real-time on the comparison pages.
What if I can't find stock of FDC604P?
You can fill out our help required form which you can use to request a quote for FDC604P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.