Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
7,605
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
369,000
in stock
|
Buy Now | |
element14
from US$0.32
|
133,154
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
132,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
38,030
in stock
|
Buy Now | |
Farnell
from US$0.30
|
34,364
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.25
|
4,164
in stock
|
Buy Now | |
Avnet Silica
-
|
486,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
474,000
in stock
|
Buy Now | |
Kruse
-
|
9,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.24
|
-
|
Buy Now | |
Distrelec
from US$0.85
|
-
|
Buy Now |
-3 A, -60 V |
RDS(on) = 0.105 Ω @ VGS = -10 V |
RDS(on) = 0.135 Ω @ VGS = -4.5 V |
Fast switching speed |
High performance trench technology for extremely low RDS(ON) |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDC5614P |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -60 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | -3 |
ID Max (A) | -3 |
PD Max (W) | 1.6 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 135 |
RDS(on) Max @ VGS = 10 V (mΩ) | 105 |
Qg Typ @ VGS = 4.5 V (nC) | 0.49 |
Qg Typ @ VGS = 10 V (nC) | 15 |
Ciss Typ (pF) | 759 |
Package Type | TSOT-23-6 |
P-Channel 60 V 105 mohm Logic Level PowerTrench Mosfet - SSOT-6 | Future Electronics |
P CHANNEL MOSFET, -60V, 3A, SUPER SOT-6 | element14 |
Power MOSFET, P Channel, 60 V, 3 A, 105 Milliohms, TSOT-23, 6 Pins, Surface Mount | Avnet America |
P Channel Mosfet, -60V, 3A, Super Sot-6 | Newark Electronics |
MOSFET, P, SMD, SSOT-6 | Farnell |
MOSFET P-Channel 60V 3A SuperSOT6 | RS |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
TRAN FET P FDC5614P SOT 23-6 | Kruse |
onsemi MOSFET, P-Channel, -60V, -3A, TSOT-23 | Distrelec |
Where can I find additional details, specifications and documents for a FDC5614P?
Additional datasheets, footprints and schematics for FDC5614P are listed on our Part Details page. You can also find images and similar parts to FDC5614P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDC5614P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDC5614P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDC5614P fall under?
The FDC5614P is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDC5614P when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDC5614P you can contact the distributor directly for product support, shipping queries etc.
Is the FDC5614P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDC5614P have stock available?
Authorised distributors including Future Electronics, element14, Avnet America, Newark Electronics and Farnell have stock available or on a lead time for FDC5614P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDC5614P often in real-time on the comparison pages.
What if I can't find stock of FDC5614P?
You can fill out our help required form which you can use to request a quote for FDC5614P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.