Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
18,000
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
54,000
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
30,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.29
|
30,000
in stock
|
Buy Now | |
element14
from US$0.30
|
25,834
in stock
|
Buy Now | |
Farnell
from US$0.28
|
25,834
in stock
|
Buy Now | |
Avnet Silica
-
|
147,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
-
|
Buy Now |
4.3 A, 60 V. RDS(ON) = 0.055 Ω@ VGS = 10 V |
RDS(ON) = 0.064 Ω @ VGS = 6 V |
Low gate charge (12.5nC typical) |
Fast switching speed |
High performance trench technology for extremely low RDS(ON) |
SuperSOT™-6 package: small footprint (72% smaller than standard SO-8); low profile (1mm thick) |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDC5612 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 4.3 |
PD Max (W) | 1.6 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 55 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 12.5 |
Ciss Typ (pF) | 650 |
Package Type | TSOT-23-6 |
Trans MOSFET N-CH 60V 4.3A 6-Pin SuperSOT T/R | Avnet America |
N-Channel 60 V 0.055 Ohm Surface Mount PowerTrench Mosfet - SSOT-6 | Future Electronics |
MOSFET, N, SUPERSOT-6 | element14 |
MOSFET N-Channel 60V 4.3A SuperSOT6 | RS |
Mosfet Transistor, N Channel, 4.3 A, 60 V, 55 Mohm, 10 V, 2.2 V Rohs Compliant: Yes |Onsemi FDC5612 | Newark Electronics |
Where can I find additional details, specifications and documents for a FDC5612?
Additional datasheets, footprints and schematics for FDC5612 are listed on our Part Details page. You can also find images and similar parts to FDC5612 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDC5612 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDC5612 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDC5612 fall under?
The FDC5612 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDC5612 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDC5612 you can contact the distributor directly for product support, shipping queries etc.
Is the FDC5612 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDC5612 have stock available?
Authorised distributors including Avnet America, Future Electronics, Avnet Asia, element14 and Farnell have stock available or on a lead time for FDC5612.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDC5612 often in real-time on the comparison pages.
What if I can't find stock of FDC5612?
You can fill out our help required form which you can use to request a quote for FDC5612 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.