Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
195
in stock
|
Buy Now | |
element14
from US$0.22
|
8,670
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
3,000
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet Asia
from US$0.23
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
2.6 A, 100 V |
RDS(on) = 125 mΩ@ VGS = 10 V |
RDS(on) = 135 mΩ @ VGS = 6 V |
High performance trench technology for extremely low RDS(ON) |
Low gate charge (14nC typical) |
High power and current handling capability |
Fast switching speed |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDC3612 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 100 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 2.6 |
PD Max (W) | 1.6 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 125 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 14 |
Ciss Typ (pF) | 660 |
Package Type | TSOT-23-6 |
MOSFET, N CH, 100V, 2.6A, SSOT6 | element14 |
Fet 100V 125.0 Mohm Ssot6 Rohs Compliant: Yes |Onsemi FDC3612 | Newark Electronics |
Trans MOSFET N-CH 100V 2.6A 6-Pin SuperSOT T/R | Avnet America |
Trans MOSFET N-CH 100V 2.6A 6-Pin TSOT-23 T/R | Avnet Silica |
N-Channel 100 V 125 mOhm Surface Mount PowerTrench Mosfet - SSOT-6 | Future Electronics |
Where can I find additional details, specifications and documents for a FDC3612?
Additional datasheets, footprints and schematics for FDC3612 are listed on our Part Details page. You can also find images and similar parts to FDC3612 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDC3612 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDC3612 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDC3612 fall under?
The FDC3612 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDC3612 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDC3612 you can contact the distributor directly for product support, shipping queries etc.
Is the FDC3612 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDC3612 have stock available?
Authorised distributors including element14, Newark Electronics, Avnet America, Farnell and Kruse have stock available or on a lead time for FDC3612.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDC3612 often in real-time on the comparison pages.
What if I can't find stock of FDC3612?
You can fill out our help required form which you can use to request a quote for FDC3612 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.