Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
36,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
28,046
in stock
|
Buy Now | |
element14
from US$0.21
|
28,046
in stock
|
Buy Now | |
Farnell
from US$0.21
|
28,046
in stock
|
Buy Now | |
Schukat Electronic
from US$0.26
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
1.0 A, 100 V |
RDS(on) = 500 mΩ@ VGS = 10 V |
RDS(on) = 550 mΩ @ VGS = 6 V |
Low gate charge (3.7nC typical) |
Fast switching speed |
High performance trench technology for extremely low RDS(ON) |
SuperSOT™-6 package: small footprint 72%(smaller than standard SO-8); low profile (1mm thick) |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDC3601N |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 100 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 1 |
PD Max (W) | 0.96 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 500 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 3.7 |
Ciss Typ (pF) | 153 |
Package Type | TSOT-23-6 |
Dual N-Channel 100 V 500 mOhm SMT Specified PowerTrench Mosfet - SSOT-6 | Future Electronics |
Dual Mosfet, Dual N Channel, 1 A, 100 V, 500 Mohm, 10 V, 2.6 V Rohs Compliant: Yes |Onsemi FDC3601N | Newark Electronics |
MOSFET, DUAL, N, SMD, SSOT-6 | element14 |
ON Semiconductor, FDC3601N | RS |
2xN-Ch 100V 1A 0,96W 0,5R SOT23-6 | Schukat Electronic |
Transistor MOSFET Array Dual N-CH 100V 1A 6-Pin TSOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDC3601N?
Additional datasheets, footprints and schematics for FDC3601N are listed on our Part Details page. You can also find images and similar parts to FDC3601N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDC3601N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDC3601N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDC3601N fall under?
The FDC3601N is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDC3601N when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDC3601N you can contact the distributor directly for product support, shipping queries etc.
Is the FDC3601N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDC3601N have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for FDC3601N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDC3601N often in real-time on the comparison pages.
What if I can't find stock of FDC3601N?
You can fill out our help required form which you can use to request a quote for FDC3601N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.