Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -2.1A |
Drain Source Voltage Vds | -80V |
On Resistance Rds(on) | 0.147ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -1.6V |
Power Dissipation Pd | 1.6W |
Transistor Case Style | SuperSOT |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -55°C |
MOSFET, P CH, -80V, -2.1A, SUPERSOT-6 | element14 |
Mosfet Transistor, P Channel, -2.1 A, -80 V, 0.147 Ohm, -10 V, -1.6 V Rohs Compliant: Yes |Onsemi FDC3535 | Newark Electronics |
Where can I find additional details, specifications and documents for a FDC3535?
Additional datasheets, footprints and schematics for FDC3535 are listed on our Part Details page. You can also find images and similar parts to FDC3535 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDC3535 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDC3535 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDC3535 fall under?
The FDC3535 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FDC3535 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDC3535 you can contact the distributor directly for product support, shipping queries etc.
Is the FDC3535 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDC3535 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FDC3535.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDC3535 often in real-time on the comparison pages.
What if I can't find stock of FDC3535?
You can fill out our help required form which you can use to request a quote for FDC3535 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.