Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
2,900
in stock
|
Buy Now | |
element14
from US$0.54
|
2
in stock
|
Buy Now | |
Farnell
from US$0.50
|
2
in stock
|
Buy Now | |
EBV Elektronik
-
|
18,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
-
|
Buy Now | |
Future Electronics
from US$0.51
|
-
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
RS Americas
from US$0.40
|
-
|
Buy Now | |
Avnet Asia
from US$0.32
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
3.0 A, 80 V |
RDS(on) = 77 mΩ@ VGS = 10 V |
RDS(on) = 88 mΩ @ VGS = 6 V |
High performance trench technology for extremely low RDS(ON) |
Low gate charge (13nC typical) |
High power and current handling capability |
Fast switching speed |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDC3512 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 80 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 3 |
PD Max (W) | 1.6 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 77 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 13 |
Ciss Typ (pF) | 634 |
Package Type | TSOT-23-6 |
MOSFET N-Channel 80V 3A SuperSOT6 | RS |
MOSFET, N CH 3A 80V SSOT-6 | element14 |
Trans MOSFET N-CH 80V 3A 6-Pin SuperSOT T/R | EBV Elektronik |
Mosfet, N Channel, 80V, 3A, Supersot-6 | Newark Electronics |
N-Channel 80 V 77 mohm PowerTrench Mosfet - SSOT-6 | Future Electronics |
Transistor, MOSFET, N-channel, Powertrench, 80V, 3A, fast switching, SUPERSOT6 | ON Semiconductor FDC3512 | RS Americas |
Where can I find additional details, specifications and documents for a FDC3512?
Additional datasheets, footprints and schematics for FDC3512 are listed on our Part Details page. You can also find images and similar parts to FDC3512 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDC3512 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDC3512 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDC3512 fall under?
The FDC3512 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDC3512 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDC3512 you can contact the distributor directly for product support, shipping queries etc.
Is the FDC3512 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDC3512 have stock available?
Authorised distributors including RS, element14, Farnell, EBV Elektronik and Newark Electronics have stock available or on a lead time for FDC3512.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDC3512 often in real-time on the comparison pages.
What if I can't find stock of FDC3512?
You can fill out our help required form which you can use to request a quote for FDC3512 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.