Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 1.4A |
Drain Source Voltage Vds | 150V |
On Resistance Rds(on) | 0.319ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2.6V |
Power Dissipation Pd | 1.6W |
Transistor Case Style | SuperSOT |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
MOSFET, N, SMD, SSOT-6 | element14 |
MOSFET, N-CH, 150V, 1.4A, 6-SSOT, RL | Farnell |
Mosfet, N, Smd, Ssot-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a FDC2512?
Additional datasheets, footprints and schematics for FDC2512 are listed on our Part Details page. You can also find images and similar parts to FDC2512 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDC2512 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDC2512 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDC2512 fall under?
The FDC2512 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FDC2512 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDC2512 you can contact the distributor directly for product support, shipping queries etc.
Is the FDC2512 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDC2512 have stock available?
Authorised distributors including Kruse, element14, Farnell and Newark Electronics have stock available or on a lead time for FDC2512.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDC2512 often in real-time on the comparison pages.
What if I can't find stock of FDC2512?
You can fill out our help required form which you can use to request a quote for FDC2512 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.