Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | I2C |
---|---|
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Sensor Case Style | WSON |
No. of Pins | 12Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Capacitance To Digital Conv, 2Ch, Wson12 | Newark Electronics |
CAPACITANCE TO DIGITAL CONV, 2CH, WSON12 | element14 |
Where can I find additional details, specifications and documents for a FDC2112DNTT?
Additional datasheets, footprints and schematics for FDC2112DNTT are listed on our Part Details page. You can also find images and similar parts to FDC2112DNTT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDC2112DNTT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDC2112DNTT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDC2112DNTT fall under?
The FDC2112DNTT is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to FDC2112DNTT when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDC2112DNTT you can contact the distributor directly for product support, shipping queries etc.
Is the FDC2112DNTT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDC2112DNTT have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FDC2112DNTT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDC2112DNTT often in real-time on the comparison pages.
What if I can't find stock of FDC2112DNTT?
You can fill out our help required form which you can use to request a quote for FDC2112DNTT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.