Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Sensor Signal Conditioner |
---|---|
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | FDC1004 MSP430F5527IPNR |
Application Sub Type | Capacitance-to-Digital Converter |
Kit Contents | Eval Board FDC1004 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Ready to be Connected to Customized Sensors Plug & Play Measurements Data Logger |
FDC1004EVM - 4 Channel Capacitive to Digital Converter Evaluation Module | Texas Instruments |
FDC1004EVM Capacitance to Dig Eval Board | RS |
Eval Board, Fdc1004 Cap-To-Digital Conv | Newark Electronics |
Where can I find additional details, specifications and documents for a FDC1004EVM?
Additional datasheets, footprints and schematics for FDC1004EVM are listed on our Part Details page. You can also find images and similar parts to FDC1004EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDC1004EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDC1004EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDC1004EVM fall under?
The FDC1004EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to FDC1004EVM when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDC1004EVM you can contact the distributor directly for product support, shipping queries etc.
Is the FDC1004EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDC1004EVM have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for FDC1004EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDC1004EVM often in real-time on the comparison pages.
What if I can't find stock of FDC1004EVM?
You can fill out our help required form which you can use to request a quote for FDC1004EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.