Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 6.1A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.026ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.8V |
Power Dissipation Pd | 1.6W |
Transistor Case Style | SuperSOT |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Pt8 N 30V/20V Trench Mos/Reel |Onsemi FDC021N30 | Newark Electronics |
PT8 N 30V/20V PowerTrench MOSFET | Avnet America |
MOSFET, N-CH, 30V, 6.1A, SSOT-6 | element14 |
Where can I find additional details, specifications and documents for a FDC021N30?
Additional datasheets, footprints and schematics for FDC021N30 are listed on our Part Details page. You can also find images and similar parts to FDC021N30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDC021N30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDC021N30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDC021N30 fall under?
The FDC021N30 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FDC021N30 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDC021N30 you can contact the distributor directly for product support, shipping queries etc.
Is the FDC021N30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDC021N30 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for FDC021N30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDC021N30 often in real-time on the comparison pages.
What if I can't find stock of FDC021N30?
You can fill out our help required form which you can use to request a quote for FDC021N30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.