Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.75
Max RDS(on) = 2.6 mΩ at VGS = 10 V, ID = 80 A |
Max Qg(tot) = 116 nC at VGS = 10 V, ID = 80 A |
UIS Capability |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDBL0260N100 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 100 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 200 |
PD Max (W) | 250 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 2.6 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 11 |
Ciss Typ (pF) | 6175 |
Package Type | TO-LL 8L |
MISCELLANEOUS MOSFETS | Farnell |
Mosfet, N-Ch, 100V, 200A, Mo-299A-8 | Newark Electronics |
MOSFET, N-CH, 100V, 200A, MO-299A-8 | element14 |
100V, 200A, 2.6mOhm, N-Channel, MO-299A | Future Electronics |
Transistor MOSFET N-CH 100V 200A 8-Pin MO-299A T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDBL0260N100?
Additional datasheets, footprints and schematics for FDBL0260N100 are listed on our Part Details page. You can also find images and similar parts to FDBL0260N100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDBL0260N100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDBL0260N100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDBL0260N100 fall under?
The FDBL0260N100 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDBL0260N100 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDBL0260N100 you can contact the distributor directly for product support, shipping queries etc.
Is the FDBL0260N100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDBL0260N100 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Future Electronics and Avnet America have stock available or on a lead time for FDBL0260N100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDBL0260N100 often in real-time on the comparison pages.
What if I can't find stock of FDBL0260N100?
You can fill out our help required form which you can use to request a quote for FDBL0260N100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.