FDB8880 Semiconductors - Discretes by ON Semiconductor

MOSFET N D2-PAK

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.40

Distributor Stock
Logo for Farnell
Farnell
from US$0.40
No stock
Buy Now
Logo for element14
element14
from US$0.67
-
Buy Now

Specifications

Transistor Polarity N Channel
Continuous Drain Current Id 54A
Drain Source Voltage Vds 30V
On Resistance Rds(on) 0.0095ohm
Rds(on) Test Voltage Vgs 10V
Threshold Voltage Vgs 2.5V
Power Dissipation Pd 55W
Transistor Case Style TO-263
No. of Pins 3Pins
Operating Temperature Max 175°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)
Current Id Max 11A
Current Temperature 25°C
External Depth 15.49mm
External Length / Height 4.69mm
External Width 10.54mm
Full Power Rating Temperature 25°C
No. of Transistors 1
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +175°C
SMD Marking FDB8880
Termination Type Surface Mount Device
Voltage Vds Typ 30V
Voltage Vgs Max 20V
Voltage Vgs Rds on Measurement 10V
Voltage Vgs th Max 2.5V
Voltage Vgs th Min 1.2V

Alternative Descriptions

MOSFET, N, D2-PAK | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FDB8880?

Additional datasheets, footprints and schematics for FDB8880 are listed on our Part Details page. You can also find images and similar parts to FDB8880 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FDB8880 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDB8880 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FDB8880 fall under?

The FDB8880 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to FDB8880 when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FDB8880 you can contact the distributor directly for product support, shipping queries etc.

Is the FDB8880 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FDB8880 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for FDB8880.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FDB8880 often in real-time on the comparison pages.

What if I can't find stock of FDB8880?

You can fill out our help required form which you can use to request a quote for FDB8880 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay