Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.60
|
No stock
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 40A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.0047ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2.5V |
Power Dissipation Pd | 110W |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Termination Type | Surface Mount Device |
Transistor Type | Trench |
Voltage Vds Typ | 30V |
Voltage Vgs Rds on Measurement | 10V |
MOSFET, N, TO-263 | Farnell |
Where can I find additional details, specifications and documents for a FDB8874?
Additional datasheets, footprints and schematics for FDB8874 are listed on our Part Details page. You can also find images and similar parts to FDB8874 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDB8874 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDB8874 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDB8874 fall under?
The FDB8874 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FDB8874 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDB8874 you can contact the distributor directly for product support, shipping queries etc.
Is the FDB8874 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDB8874 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for FDB8874.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDB8874 often in real-time on the comparison pages.
What if I can't find stock of FDB8874?
You can fill out our help required form which you can use to request a quote for FDB8874 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.