Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 31A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.0016ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.7V |
Power Dissipation Pd | 254W |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Current Id Max | 31A |
Current Temperature | 25°C |
External Depth | 15.49mm |
External Length / Height | 4.69mm |
External Width | 10.54mm |
Full Power Rating Temperature | 25°C |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
SMD Marking | FDB8860 |
Termination Type | Surface Mount Device |
Voltage Vds Typ | 30V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Max | 3V |
Voltage Vgs th Min | 1V |
MOSFET, N, D2-PAK | Farnell |
Mosfet, N, D2-Pak |Onsemi FDB8860 | Newark Electronics |
Where can I find additional details, specifications and documents for a FDB8860?
Additional datasheets, footprints and schematics for FDB8860 are listed on our Part Details page. You can also find images and similar parts to FDB8860 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDB8860 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDB8860 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDB8860 fall under?
The FDB8860 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FDB8860 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDB8860 you can contact the distributor directly for product support, shipping queries etc.
Is the FDB8860 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDB8860 have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for FDB8860.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDB8860 often in real-time on the comparison pages.
What if I can't find stock of FDB8860?
You can fill out our help required form which you can use to request a quote for FDB8860 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.