Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Typ rDS(on) = 6.8mΩ at VGS = 10V, ID = 70A |
Typ rDS(on) = 6.8mΩ at VGS = 10V, ID = 70A |
Low Miller Charge |
Low Qrr Body Diode |
UIS Capability (Single Pulse/ Repetitive Pulse) |
Qualified to AEC Q101 |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDB8445 |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 40 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 70 |
PD Max (W) | 92 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 9 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 44 |
Ciss Typ (pF) | 2860 |
Package Type | D2PAK-3 / TO-263-2 |
Trans MOSFET N-CH 40V 70A 3-Pin(2+Tab) D2PAK T/R | Avnet America |
MOSFET, N, D2-PAK | element14 |
Mosfet, N Channel, 40V, 0.0068Ohm, 70A, To-263Ab-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a FDB8445?
Additional datasheets, footprints and schematics for FDB8445 are listed on our Part Details page. You can also find images and similar parts to FDB8445 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDB8445 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDB8445 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDB8445 fall under?
The FDB8445 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDB8445 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDB8445 you can contact the distributor directly for product support, shipping queries etc.
Is the FDB8445 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDB8445 have stock available?
Authorised distributors including Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for FDB8445.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDB8445 often in real-time on the comparison pages.
What if I can't find stock of FDB8445?
You can fill out our help required form which you can use to request a quote for FDB8445 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.