Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 80A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.0031ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.5V |
Power Dissipation Pd | 187W |
Transistor Case Style | TO-263AB |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -65°C |
Trans MOSFET N-CH 30V 80A 3-Pin(2+Tab) D2PAK T/R | Avnet America |
MOSFET, N CH, 30V, 80A, TO-263AB | Farnell |
Where can I find additional details, specifications and documents for a FDB8030L?
Additional datasheets, footprints and schematics for FDB8030L are listed on our Part Details page. You can also find images and similar parts to FDB8030L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDB8030L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDB8030L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDB8030L fall under?
The FDB8030L is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FDB8030L when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDB8030L you can contact the distributor directly for product support, shipping queries etc.
Is the FDB8030L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDB8030L have stock available?
Authorised distributors including Avnet America, Avnet Asia and Farnell have stock available or on a lead time for FDB8030L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDB8030L often in real-time on the comparison pages.
What if I can't find stock of FDB8030L?
You can fill out our help required form which you can use to request a quote for FDB8030L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.