Status: | Unknown |
---|---|
Series: | PowerTrench Series |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 60A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.0068ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.9V |
Power Dissipation Pd | 60W |
Transistor Case Style | TO-263AB |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | PowerTrench Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | Lead (27-Jun-2018) |
30V N-CH. FET, 9 MO, TO263, T | Farnell |
30V N-Ch. Fet, 9 Mo, To263, T | Newark Electronics |
Where can I find additional details, specifications and documents for a FDB7030BL?
Additional datasheets, footprints and schematics for FDB7030BL are listed on our Part Details page. You can also find images and similar parts to FDB7030BL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDB7030BL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDB7030BL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDB7030BL fall under?
The FDB7030BL is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FDB7030BL when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDB7030BL you can contact the distributor directly for product support, shipping queries etc.
Is the FDB7030BL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDB7030BL have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for FDB7030BL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDB7030BL often in real-time on the comparison pages.
What if I can't find stock of FDB7030BL?
You can fill out our help required form which you can use to request a quote for FDB7030BL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.