Status: | Active |
---|---|
Series: | FDB52N20 |
RoHS: | Compliant |
Prices starting from US$0.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.20
|
No stock
|
Buy Now | |
Micros
from US$0.94
|
122
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.43
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$1.94
|
-
|
Buy Now | |
Future Electronics
from US$1.12
|
-
|
Buy Now | |
Avnet America
from US$1.13
|
-
|
Buy Now | |
element14
from US$1.25
|
-
|
Buy Now | |
Avnet Asia
from US$1.13
|
-
|
Buy Now | |
Farnell
from US$1.16
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RDS(on) = 49mΩ ( Max.)@ VGS = 10V, ID = 26A |
Low gate charge ( Typ. 49nC) |
Low Crss ( Typ. 66pF) |
100% avalanche tested |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDB52N20 |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 200 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 5 |
ID Max (A) | 52 |
PD Max (W) | 357 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 49 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 49 |
Ciss Typ (pF) | 2230 |
Package Type | D2PAK-3 / TO-263-2 |
Trans MOSFET N-CH 200V 52A 3-Pin(2+Tab) D2PAK | Micros |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET N-Channel 200V 52A UniFET D2PAK | RS |
Mosfet Transistor, N Channel, 52 A, 200 V, 0.041 Ohm, 10 V, 5 V Rohs Compliant: Yes |Onsemi FDB52N20TM | Newark Electronics |
N-Channel 200 V 0.049 Ohm Surface Mount UniFET Mosfet - D2PAK-3 | Future Electronics |
Trans MOSFET N-CH 200V 52A 3-Pin(2+Tab) D2PAK T/R | Avnet America |
MOSFET, N-CH, 200V, 52A, TO-263AB-2 | Farnell |
Where can I find additional details, specifications and documents for a FDB52N20TM?
Additional datasheets, footprints and schematics for FDB52N20TM are listed on our Part Details page. You can also find images and similar parts to FDB52N20TM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDB52N20TM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDB52N20TM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDB52N20TM fall under?
The FDB52N20TM is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDB52N20TM when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDB52N20TM you can contact the distributor directly for product support, shipping queries etc.
Is the FDB52N20TM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDB52N20TM have stock available?
Authorised distributors including Micros, Transfer Multisort Elektronik, RS, Newark Electronics and Future Electronics have stock available or on a lead time for FDB52N20TM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDB52N20TM often in real-time on the comparison pages.
What if I can't find stock of FDB52N20TM?
You can fill out our help required form which you can use to request a quote for FDB52N20TM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.