Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.03
|
No stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.96
|
-
|
Buy Now | |
Future Electronics
from US$0.98
|
-
|
Buy Now | |
Avnet America
from US$1.02
|
-
|
Buy Now | |
element14
from US$1.05
|
-
|
Buy Now | |
Avnet Asia
from US$0.99
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RDS(ON) = 32mΩ(Typ.), VGS = 10V, ID = 32A |
Qg(tot) = 18.5nC (Typ.), VGS = 10V |
Low Miller Charge |
Low QRR Body Diode |
UIS Capability (Single Pulse and Repetitive Pulse) |
Qualified to AEC Q101 |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDB3682 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 100 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 32 |
PD Max (W) | 95 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 36 |
Qg Typ @ VGS = 4.5 V (nC) | 17 |
Qg Typ @ VGS = 10 V (nC) | 18.5 |
Ciss Typ (pF) | 1250 |
Package Type | D2PAK-3 / TO-263-2 |
Transistor,mosfet,n-Channel,100V V(Br)Dss,6A I(D),to-263Ab Rohs Compliant: Yes |Onsemi FDB3682 | Newark Electronics |
N-Channel 100 V 36 mOhm Surface Mount PowerTrench Mosfet - D2PAK-3 | Future Electronics |
Trans MOSFET N-CH 100V 6A 3-Pin(2+Tab) D2PAK T/R | Avnet America |
MOSFET, N CH, 100V, 32A, TO-263AB-3 | element14 |
Where can I find additional details, specifications and documents for a FDB3682?
Additional datasheets, footprints and schematics for FDB3682 are listed on our Part Details page. You can also find images and similar parts to FDB3682 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDB3682 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDB3682 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDB3682 fall under?
The FDB3682 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDB3682 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDB3682 you can contact the distributor directly for product support, shipping queries etc.
Is the FDB3682 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDB3682 have stock available?
Authorised distributors including Kruse, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for FDB3682.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDB3682 often in real-time on the comparison pages.
What if I can't find stock of FDB3682?
You can fill out our help required form which you can use to request a quote for FDB3682 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.