Status: | Active |
---|---|
Series: | FDB33N25 |
RoHS: | Compliant |
Prices starting from US$0.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.17
|
2,400
in stock
|
Buy Now | |
Avnet Asia
from US$0.97
|
4,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.22
|
659
in stock
|
Buy Now | |
Newark Electronics
from US$0.93
|
-
|
Buy Now | |
Future Electronics
from US$0.98
|
-
|
Buy Now | |
Avnet America
from US$1.00
|
-
|
Buy Now | |
RS Americas
from US$1.98
|
-
|
Buy Now | |
element14
from US$1.10
|
-
|
Buy Now | |
Farnell
from US$1.05
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RDS(on) = 94mΩ ( Max.)@ VGS = 10V, ID = 16.5A |
Low gate charge ( Typ. 36.8nC) |
Low Crss ( Typ. 39pF) |
100% avalanche tested |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDB33N25 |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 250 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 5 |
ID Max (A) | 33 |
PD Max (W) | 235 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 94 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 36.8 |
Ciss Typ (pF) | 1640 |
Package Type | D2PAK-3 / TO-263-2 |
Trans MOSFET N-CH 250V 33A 3-Pin(2+Tab) D2PAK T/R | Avnet Asia |
MOSFET N-Channel 250V 33A UniFET D2PAK | RS |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Mosfet, N Channel, 250V, 0.077Ohm, 33A, To-263-3, Full Reel | Newark Electronics |
Single N-Channel 250 V 235 W 48 nC Silicon Surface Mount Mosfet - TO-263-3 | Future Electronics |
Transistor, MOSFET, N-channel, high voltage, 250V, 33A, 94mOhm at 10V, D2PAK | ON Semiconductor FDB33N25TM | RS Americas |
MOSFET, N CH, 250V, 33A, TO-263-3 | element14 |
Where can I find additional details, specifications and documents for a FDB33N25TM?
Additional datasheets, footprints and schematics for FDB33N25TM are listed on our Part Details page. You can also find images and similar parts to FDB33N25TM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDB33N25TM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDB33N25TM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDB33N25TM fall under?
The FDB33N25TM is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDB33N25TM when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDB33N25TM you can contact the distributor directly for product support, shipping queries etc.
Is the FDB33N25TM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDB33N25TM have stock available?
Authorised distributors including Avnet Asia, RS, Transfer Multisort Elektronik, Newark Electronics and Future Electronics have stock available or on a lead time for FDB33N25TM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDB33N25TM often in real-time on the comparison pages.
What if I can't find stock of FDB33N25TM?
You can fill out our help required form which you can use to request a quote for FDB33N25TM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.