Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.01
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.63
|
2,133
in stock
|
Buy Now | |
element14
from US$1.02
|
2,133
in stock
|
Buy Now | |
Farnell
from US$0.97
|
2,133
in stock
|
Buy Now | |
Future Electronics
from US$0.99
|
800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.12
|
664
in stock
|
Buy Now | |
Avnet America
from US$0.88
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RDS(on) = 108mΩ ( Typ.)@ VGS = 10V, ID = 14A |
Low gate charge ( Typ. 39nC) |
Low Crss ( Typ. 35pF) |
100% avalanche tested |
RoHS compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDB28N30TM |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 300 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 5 |
ID Max (A) | 28 |
PD Max (W) | 250 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 129 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 39 |
Ciss Typ (pF) | 1690 |
Package Type | D2PAK-3 / TO-263-2 |
Mosfet Transistor, N Channel, 28 A, 300 V, 108 Mohm, 10 V, 5 V Rohs Compliant: Yes |Onsemi FDB28N30TM | Newark Electronics |
MOSFET, N-CH, 300V, 28A, TO-263AB-2 | element14 |
N-Channel 300 V 0.129 Ohm Surface Mount UniFET Mosfet - D2PAK-3 | Future Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET N-Channel 300V 28A UniFET D2PAK | RS |
Trans MOSFET N-CH 300V 28A 3-Pin(2+Tab) D2PAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDB28N30TM?
Additional datasheets, footprints and schematics for FDB28N30TM are listed on our Part Details page. You can also find images and similar parts to FDB28N30TM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDB28N30TM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDB28N30TM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDB28N30TM fall under?
The FDB28N30TM is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDB28N30TM when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDB28N30TM you can contact the distributor directly for product support, shipping queries etc.
Is the FDB28N30TM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDB28N30TM have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for FDB28N30TM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDB28N30TM often in real-time on the comparison pages.
What if I can't find stock of FDB28N30TM?
You can fill out our help required form which you can use to request a quote for FDB28N30TM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.