Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.74
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.56
|
550
in stock
|
Buy Now | |
element14
from US$2.61
|
550
in stock
|
Buy Now | |
Farnell
from US$2.47
|
550
in stock
|
Buy Now | |
Future Electronics
from US$2.45
|
-
|
Buy Now | |
Avnet America
from US$2.41
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RDS(on) = 36.3mΩ (Typ.) @ VGS = 10V, ID = 25A |
High performance trench technology for extermly low RDS(on) |
Low Gate Charge |
High power and current handing capability |
Applications |
---|
Consumer Appliances |
Description | FDB2710 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 250 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 5 |
ID Max (A) | 50 |
PD Max (W) | 260 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 42.5 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 78 |
Ciss Typ (pF) | 5470 |
Package Type | D2PAK-3 / TO-263-2 |
Mosfet Transistor, N Channel, 50 A, 250 V, 0.0363 Ohm, 10 V, 4 V Rohs Compliant: Yes |Onsemi FDB2710 | Newark Electronics |
MOSFET, N-CH, 250V, 50A, TO-263AB-2 | element14 |
MOSFET N-Channel 250V 50A D2PAK | RS |
N-Channel 250 V 42.5 mohm Surface Mount PowerTrench Mosfet - D2PAK-3 | Future Electronics |
Trans MOSFET N-CH 250V 50A 3-Pin(2+Tab) D2PAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDB2710?
Additional datasheets, footprints and schematics for FDB2710 are listed on our Part Details page. You can also find images and similar parts to FDB2710 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDB2710 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDB2710 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDB2710 fall under?
The FDB2710 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDB2710 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDB2710 you can contact the distributor directly for product support, shipping queries etc.
Is the FDB2710 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDB2710 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for FDB2710.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDB2710 often in real-time on the comparison pages.
What if I can't find stock of FDB2710?
You can fill out our help required form which you can use to request a quote for FDB2710 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.