FDB14N30TM MOSFETs by ON Semiconductor

Power MOSFET, N-Channel, UniFETTM, 300 V, 14 A, 290 mΩ, D2PAK

Status: Active
Series: FDB14N30
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

UniFETTM MOSFET is a high voltage MOSFET family based on planar stripe and DMOS technology. This MOSFET is tailored to reduce on-state resistance, and to provide better switching performance and higher avalanche energy strength. This device family is suitable for switching power converter applications such as power factor correction (PFC), flat panel display (FPD) TV power, ATX and electronic lamp ballasts.

Where to Buy

Prices starting from US$0.86

Distributor Stock
Logo for Farnell
Farnell
from US$0.86
No stock
Buy Now
Logo for element14
element14
from US$1.03
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features

RDS(on) = 290mΩ ( Max.)@ VGS = 10V, ID = 7A
Low gate charge ( Typ. 18nC)
Low Crss ( Typ. 17pF)
100% avalanche tested
RoHS compliant
Applications
This product is general usage and suitable for many different applications.

Specifications

Description FDB14N30
Compliance Pb-free
Channel Polarity N-Channel
Configuration Single
V(BR)DSS Min (V) 300
VGS Max (V) ±30
VGS(th) Max (V) 5
ID Max (A) 14
PD Max (W) 140
RDS(on) Max @ VGS = 2.5 V (mΩ) -
RDS(on) Max @ VGS = 4.5 V (mΩ) -
RDS(on) Max @ VGS = 10 V (mΩ) 290
Qg Typ @ VGS = 4.5 V (nC) -
Qg Typ @ VGS = 10 V (nC) 18
Ciss Typ (pF) 815
Package Type D2PAK-3 / TO-263-2

Alternative Descriptions

MOSFET, N, SMD, TO-263 | element14
N Channel Mosfet, 300V, 14A, D2-Pak, Full Reel | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FDB14N30TM?

Additional datasheets, footprints and schematics for FDB14N30TM are listed on our Part Details page. You can also find images and similar parts to FDB14N30TM on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FDB14N30TM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDB14N30TM price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FDB14N30TM fall under?

The FDB14N30TM is listed under Discrete & Power Modules > MOSFETs.

Can I view similar or alternative parts?

You can view similar parts to FDB14N30TM when available in the MOSFETs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FDB14N30TM you can contact the distributor directly for product support, shipping queries etc.

Is the FDB14N30TM RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for FDB14N30TM have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FDB14N30TM.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FDB14N30TM often in real-time on the comparison pages.

What if I can't find stock of FDB14N30TM?

You can fill out our help required form which you can use to request a quote for FDB14N30TM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay