Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.85
|
340
in stock
|
Buy Now | |
Newark Electronics
from US$3.49
|
2,178
in stock
|
Buy Now | |
element14
from US$3.00
|
2,178
in stock
|
Buy Now | |
Farnell
from US$2.92
|
2,178
in stock
|
Buy Now | |
Future Electronics
from US$2.71
|
800
in stock
|
Buy Now | |
Avnet America
from US$2.48
|
-
|
Buy Now | |
Avnet Asia
from US$2.59
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RDS(on) = 6.25mΩ ( Typ.)@ VGS = 10V, ID = 100A |
Fast Switching |
Low Gate Charge, QG = 77nC ( Typ.) |
High Performance Trench Technology for Extremely Low RDS(on) |
High Power and Current Handling Capability |
RoHS Compliant |
Applications |
---|
AC-DC Merchant Power Supply |
AC-DC Merchant Power Supply - Desktop PC |
Other Data Processing |
End Products |
---|
AC-DC Merchant Power Supply - Servers & Workstations |
Uninterruptible Power Supply |
Electric Bike |
Description | FDB075N15A |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 150 |
VGS Max (V) | DC: ±20, AC: ±30 |
VGS(th) Max (V) | 4 |
ID Max (A) | 130 |
PD Max (W) | 333 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 7.5 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 77 |
Ciss Typ (pF) | 5525 |
Package Type | D2PAK-3 / TO-263-2 |
Mosfet, N-Ch, 150V, 130A, To-263-3 | Newark Electronics |
MOSFET, N-CH, 150V, 130A, TO-263-3 | element14 |
FDB075N Series 150 V 130 A 7.5 mOhm N-Channel PowerTrench Mosfet - TO-263-3 | Future Electronics |
MOSFET N-Ch 150V 130A PowerTrench D2PAK | RS |
Trans MOSFET N-CH 150V 130A 3-Pin(2+Tab) D2PAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDB075N15A?
Additional datasheets, footprints and schematics for FDB075N15A are listed on our Part Details page. You can also find images and similar parts to FDB075N15A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDB075N15A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDB075N15A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDB075N15A fall under?
The FDB075N15A is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDB075N15A when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDB075N15A you can contact the distributor directly for product support, shipping queries etc.
Is the FDB075N15A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDB075N15A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS have stock available or on a lead time for FDB075N15A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDB075N15A often in real-time on the comparison pages.
What if I can't find stock of FDB075N15A?
You can fill out our help required form which you can use to request a quote for FDB075N15A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.