Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.90
RDS(on) = 3.9mΩ ( Typ.) @ VGS = 10V, ID = 75A |
Fast switching speed |
Low Gate Charge |
High performance trench technology for extremely low RDS(on) |
High power and current handing capability |
RoHS compliant |
Applications |
---|
AC-DC Merchant Power Supply |
AC-DC Merchant Power Supply - Desktop PC |
Other Data Processing |
End Products |
---|
AC-DC Merchant Power Supply - Servers & Workstations |
Uninterruptible Power Supply |
Electric Bike |
Description | FDB047N10 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 100 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4.5 |
ID Max (A) | 164 |
PD Max (W) | 375 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 4.7 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 160 |
Ciss Typ (pF) | 11500 |
Package Type | D2PAK-3 / TO-263-2 |
Fet 100V 4.7 Mohm D2Pak Rohs Compliant: Yes |Onsemi FDB047N10 | Newark Electronics |
N-Channel 100 V 4.7 mohm Surface Mount PowerTrench Mosfet - D2PAK-3 | Future Electronics |
Trans MOSFET N-CH 100V 164A 3-Pin(2+Tab) D2PAK T/R | Avnet America |
MOSFET, N CH, 100V, 120A, TO-263-3 | element14 |
Where can I find additional details, specifications and documents for a FDB047N10?
Additional datasheets, footprints and schematics for FDB047N10 are listed on our Part Details page. You can also find images and similar parts to FDB047N10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDB047N10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDB047N10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDB047N10 fall under?
The FDB047N10 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDB047N10 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDB047N10 you can contact the distributor directly for product support, shipping queries etc.
Is the FDB047N10 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDB047N10 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for FDB047N10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDB047N10 often in real-time on the comparison pages.
What if I can't find stock of FDB047N10?
You can fill out our help required form which you can use to request a quote for FDB047N10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.