FDB0250N807L MOSFETs by ON Semiconductor

N-Channel PowerTrench® MOSFET 80V, 240A, 2.2mΩ


This N-Channel MOSFET is produced using an advanced PowerTrench® process that has been especially tailored to minimize the on-state resistance while maintaining superior ruggedness and switching performance for industrial applications.

Where to Buy

Prices starting from US$2.71

Distributor Stock
Logo for Farnell
Farnell
from US$3.18
133
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.21
133
in stock
Buy Now
Logo for element14
element14
from US$3.59
133
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.78
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.71
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Max rDS(on) = 2.2 mΩ at VGS = 10 V, ID = 30 A
Max rDS(on) = 2.7 mΩ at VGS = 8 V, ID = 27 A
Fast Switching Speed
Low Gate Charge
High Performance Trench Technology for Extremely Low RDS(on)
High Power and Current Handling Capability
RoHS Compliant
Applications
Industrial Motor Drive
Industrial Automation
Uninterruptible Power Supplies
Energy Storage
Battery Opperated Tools
End Products
Industrial Power Supplies
Battery Protection
Energy Inverters
Load Switch
Solar Inverters

Specifications

Description FDB0250N807L
Compliance Pb-free Halide free
Channel Polarity N-Channel
Configuration Single
V(BR)DSS Min (V) 80
VGS Max (V) ±20
VGS(th) Max (V) 4
ID Max (A) 240
PD Max (W) 214
RDS(on) Max @ VGS = 2.5 V (mΩ) -
RDS(on) Max @ VGS = 4.5 V (mΩ) -
RDS(on) Max @ VGS = 10 V (mΩ) 2.2
Qg Typ @ VGS = 4.5 V (nC) -
Qg Typ @ VGS = 10 V (nC) 143
Ciss Typ (pF) 11000
Package Type D2PAK-7 / TO-263-7

Alternative Descriptions

Mosfet, N-Ch, 80V, 240A, To-263-7 | Newark Electronics
MOSFET, N-CH, 80V, 240A, TO-263-7 | element14
80V, 240A, 2.2mohm, Power Trench, N-Channel, D2PAK | Future Electronics
Transistor MOSFET N-CH 80V 240A 7-Pin TO-263 T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FDB0250N807L?

Additional datasheets, footprints and schematics for FDB0250N807L are listed on our Part Details page. You can also find images and similar parts to FDB0250N807L on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FDB0250N807L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDB0250N807L price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FDB0250N807L fall under?

The FDB0250N807L is listed under Discrete & Power Modules > MOSFETs.

Can I view similar or alternative parts?

You can view similar parts to FDB0250N807L when available in the MOSFETs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FDB0250N807L you can contact the distributor directly for product support, shipping queries etc.

Is the FDB0250N807L RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for FDB0250N807L have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for FDB0250N807L.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FDB0250N807L often in real-time on the comparison pages.

What if I can't find stock of FDB0250N807L?

You can fill out our help required form which you can use to request a quote for FDB0250N807L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay