Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.34
|
430
in stock
|
Buy Now | |
Newark Electronics
from US$3.17
|
1,424
in stock
|
Buy Now | |
element14
from US$2.43
|
1,424
in stock
|
Buy Now | |
Farnell
from US$2.29
|
1,424
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.81
|
60
in stock
|
Buy Now | |
Avnet Silica
-
|
120
in stock
|
Buy Now | |
Future Electronics
from US$1.99
|
-
|
Buy Now | |
Avnet America
from US$2.08
|
-
|
Buy Now | |
Avnet Asia
from US$2.07
|
-
|
Buy Now | |
Schukat Electronic
from US$3.60
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
RDS(on) = 56mΩ ( Max.)@ VGS = 10V, ID = 29.5A |
Low gate charge ( Typ. 77nC) |
Low Crss ( Typ. 80pF) |
100% avalanche tested |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDA59N30 |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 300 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 5 |
ID Max (A) | 59 |
PD Max (W) | 500 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 56 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 77 |
Ciss Typ (pF) | 3590 |
Package Type | TO-3P-3L |
Mosfet, N Channel, 300V, 59A, To-3Pn-3 | Newark Electronics |
MOSFET, N, TO-3P | element14 |
ON Semiconductor, FDA59N30 | RS |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 300V 59A 3-Pin(3+Tab) TO-3P(N) Rail | Avnet Silica |
N-Channel 300 V 0.056 Ohm Flange Mount UniFET Mosfet TO-3PN | Future Electronics |
N-Ch 300V 59A 500W 0,056R TO3P | Schukat Electronic |
Where can I find additional details, specifications and documents for a FDA59N30?
Additional datasheets, footprints and schematics for FDA59N30 are listed on our Part Details page. You can also find images and similar parts to FDA59N30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDA59N30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDA59N30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDA59N30 fall under?
The FDA59N30 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDA59N30 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDA59N30 you can contact the distributor directly for product support, shipping queries etc.
Is the FDA59N30 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDA59N30 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for FDA59N30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDA59N30 often in real-time on the comparison pages.
What if I can't find stock of FDA59N30?
You can fill out our help required form which you can use to request a quote for FDA59N30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.