Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.73
|
780
in stock
|
Buy Now | |
Newark Electronics
from US$2.58
|
780
in stock
|
Buy Now | |
element14
from US$2.00
|
780
in stock
|
Buy Now | |
Chip One Stop
from US$2.30
|
130
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.67
|
11
in stock
|
Buy Now | |
Avnet Silica
-
|
330
in stock
|
Buy Now | |
Future Electronics
from US$1.67
|
-
|
Buy Now | |
Avnet America
from US$1.64
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
RDS(on) = 49mΩ ( Max.)@ VGS = 10V, ID = 29.5A |
Low gate charge ( Typ. 63nC) |
Low Crss ( Typ. 70pF) |
100% avalanche tested |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDA59N25 |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 250 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 5 |
ID Max (A) | 59 |
PD Max (W) | 392 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 49 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 63 |
Ciss Typ (pF) | 3090 |
Package Type | TO-3P-3L |
Mosfet, N, To-3P | Newark Electronics |
MOSFET, N, TO-3P | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 250V 59A 3-Pin(3+Tab) TO-3P(N) Rail | Avnet Silica |
Single N-Channel 250 V 0.049 Ohm 82 nC 392 W Silicon Flange Mount Mosfet TO-3PN | Future Electronics |
Where can I find additional details, specifications and documents for a FDA59N25?
Additional datasheets, footprints and schematics for FDA59N25 are listed on our Part Details page. You can also find images and similar parts to FDA59N25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDA59N25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDA59N25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDA59N25 fall under?
The FDA59N25 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDA59N25 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDA59N25 you can contact the distributor directly for product support, shipping queries etc.
Is the FDA59N25 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDA59N25 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for FDA59N25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDA59N25 often in real-time on the comparison pages.
What if I can't find stock of FDA59N25?
You can fill out our help required form which you can use to request a quote for FDA59N25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.