Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.56
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$2.33
|
1,177
in stock
|
Buy Now | |
element14
from US$1.56
|
1,177
in stock
|
Buy Now | |
Farnell
from US$1.49
|
1,177
in stock
|
Buy Now | |
Chip One Stop
from US$2.07
|
80
in stock
|
Buy Now | |
Future Electronics
from US$1.44
|
-
|
Buy Now | |
Avnet America
from US$1.42
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RDS(on) = 70mΩ ( Typ.)@ VGS = 10V, ID = 19A |
Low gate charge ( Typ. 60nC) |
Low Crss ( Typ. 60pF) |
100% avalanche tested |
ESD improved capability |
RoHS compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDA38N30 |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 300 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 5 |
ID Max (A) | 38 |
PD Max (W) | 312 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 85 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 60 |
Ciss Typ (pF) | 2600 |
Package Type | TO-3P-3L |
Mosfet Transistor, N Channel, 38 A, 300 V, 0.07 Ohm, 10 V, 5 V Rohs Compliant: Yes |Onsemi FDA38N30 | Newark Electronics |
MOSFET, N-CH, 300V, 38A, TO-3PN-3 | element14 |
ON Semiconductor, FDA38N30 | RS |
N-Channel 300 V 0.085 Ohm 60 nC Flange Mount UniFET Mosfet - TO-3PN | Future Electronics |
Trans MOSFET N-CH 300V 38A 3-Pin(3+Tab) TO-3P(N) Rail | Avnet America |
Where can I find additional details, specifications and documents for a FDA38N30?
Additional datasheets, footprints and schematics for FDA38N30 are listed on our Part Details page. You can also find images and similar parts to FDA38N30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDA38N30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDA38N30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDA38N30 fall under?
The FDA38N30 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDA38N30 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDA38N30 you can contact the distributor directly for product support, shipping queries etc.
Is the FDA38N30 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDA38N30 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for FDA38N30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDA38N30 often in real-time on the comparison pages.
What if I can't find stock of FDA38N30?
You can fill out our help required form which you can use to request a quote for FDA38N30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.