Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.55
|
170
in stock
|
Buy Now | |
Newark Electronics
from US$3.02
|
480
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.03
|
2
in stock
|
Buy Now | |
Future Electronics
from US$2.05
|
-
|
Buy Now | |
Avnet America
from US$2.02
|
-
|
Buy Now | |
element14
from US$2.23
|
-
|
Buy Now | |
Avnet Asia
from US$1.96
|
-
|
Buy Now | |
Schukat Electronic
from US$3.27
|
-
|
Buy Now | |
Farnell
from US$2.14
|
-
|
Buy Now |
RDS(on) = 150mΩ ( Typ.)@ VGS = 10V, ID = 11.5A |
Low gate charge ( Typ. 46nC) |
Low Crss ( Typ. 25pF) |
100% avalanche tested |
RoHS compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDA24N40F |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 400 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 5 |
ID Max (A) | 23 |
PD Max (W) | 235 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 190 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 46 |
Ciss Typ (pF) | 2280 |
Package Type | TO-3P-3L |
Mosfet, N Channel, 400V, 0.15Ohm, 23A, To-3Pn-3 | Newark Electronics |
MOSFET N-Ch 400V 23A UniFET TO-3PN | RS |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N-Channel 400 V 0.19 Ohm Flange Mount UniFET FRFET Mosfet - TO-3PN | Future Electronics |
Trans MOSFET N-CH 400V 23A 3-Pin(3+Tab) TO-3P(N) Rail | Avnet America |
MOSFET, N CH, 400V, 23A, TO-3PN-3 | element14 |
N-Ch 400V 23A 235W 0,19R TO3P | Schukat Electronic |
Where can I find additional details, specifications and documents for a FDA24N40F?
Additional datasheets, footprints and schematics for FDA24N40F are listed on our Part Details page. You can also find images and similar parts to FDA24N40F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDA24N40F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDA24N40F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDA24N40F fall under?
The FDA24N40F is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDA24N40F when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDA24N40F you can contact the distributor directly for product support, shipping queries etc.
Is the FDA24N40F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDA24N40F have stock available?
Authorised distributors including Newark Electronics, RS, Transfer Multisort Elektronik, Future Electronics and Avnet America have stock available or on a lead time for FDA24N40F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDA24N40F often in real-time on the comparison pages.
What if I can't find stock of FDA24N40F?
You can fill out our help required form which you can use to request a quote for FDA24N40F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.