Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
675V @TJ = 150°C |
Max. RDS(on) = 900mΩ |
Ultra low gate charge ( Typ. Qg = 13nC ) |
Low effective output capacitance ( Typ. Coss.eff = 49pF ) |
100% avalanche tested |
ESD improved capacity |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FCU900N60Z |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 600 |
VGS Max (V) | DC: ±20, AC: ±30 |
VGS(th) Max (V) | 3.5 |
ID Max (A) | 4.5 |
PD Max (W) | 52 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 900 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 13.1 |
Ciss Typ (pF) | 534 |
Package Type | IPAK-3 / DPAK-3 STRAIGHT LEAD |
MOSFET N-Ch SuperFET II 600V 4.5A IPAK | RS |
MOSFET, N-CH, 600V, 4.5A, TO-251 | element14 |
Mosfet Transistor, N Channel, 4.5 A, 600 V, 0.82 Ohm, 10 V, 2.5 V Rohs Compliant: Yes |Onsemi FCU900N60Z | Newark Electronics |
Trans MOSFET N-CH 600V 4.5A 3-Pin IPAK Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a FCU900N60Z?
Additional datasheets, footprints and schematics for FCU900N60Z are listed on our Part Details page. You can also find images and similar parts to FCU900N60Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCU900N60Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCU900N60Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCU900N60Z fall under?
The FCU900N60Z is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FCU900N60Z when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCU900N60Z you can contact the distributor directly for product support, shipping queries etc.
Is the FCU900N60Z RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FCU900N60Z have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Avnet Asia have stock available or on a lead time for FCU900N60Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCU900N60Z often in real-time on the comparison pages.
What if I can't find stock of FCU900N60Z?
You can fill out our help required form which you can use to request a quote for FCU900N60Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.