Status: | Unknown |
---|---|
Series: | FC Series |
RoHS: | Unknown |
Prices starting from US$1.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.68
|
6,173
in stock
|
Buy Now | |
TTI Europe
from US$1.60
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.78
|
6,186
in stock
|
Buy Now | |
element14
from US$1.61
|
6,173
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.64
|
1,972
in stock
|
Buy Now | |
CoreStaff
from US$1.28
|
1,892
in stock
|
Buy Now | |
RS Americas
from US$3.10
|
740
in stock
|
Buy Now | |
Schukat Electronic
from US$1.36
|
4
in stock
|
Buy Now | |
Avnet America
from US$1.75
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.1F |
---|---|
Voltage Rating | 5.5V |
Capacitor Terminals | SMD |
Product Range | FC Series |
Capacitance Tolerance | +80% -20% |
Lead Spacing | - |
Lifetime @ Temperature | 1000 hours @ 70°C |
Operating Temperature Min | -25°C |
Operating Temperature Max | 70°C |
ESR | 50ohm |
Capacitor Case Style | Radial Can - SMD |
Diameter | 10.7mm |
Height | 5.5mm |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | +80% -20% |
Operating Temperature Range | -25°C to +70°C |
Cap, 0.1F, 5.5V, Super, Smd | Newark Electronics |
CAP, 0.1F, 5.5V, SUPER, SMD | element14 |
Supercapacitor | Transfer Multisort Elektronik |
0.1F -20 - +80% 50Ohms 5.5 V Electric Double Layer Capacitor FCS | KEMET FCS0H104ZFTBR24 | RS Americas |
SMD SuperCap 0,1F 5,5V 10,7x5,5mm | Schukat Electronic |
Supercapacitor, EDLC, 0.1 F, 5.5 V, -20%, +80%, Radial Can - SMD | Avnet America |
Where can I find additional details, specifications and documents for a FCS0H104ZFTBR24?
Additional datasheets, footprints and schematics for FCS0H104ZFTBR24 are listed on our Part Details page. You can also find images and similar parts to FCS0H104ZFTBR24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCS0H104ZFTBR24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCS0H104ZFTBR24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCS0H104ZFTBR24 fall under?
The FCS0H104ZFTBR24 is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to FCS0H104ZFTBR24 when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCS0H104ZFTBR24 you can contact the distributor directly for product support, shipping queries etc.
Is the FCS0H104ZFTBR24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FCS0H104ZFTBR24 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for FCS0H104ZFTBR24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCS0H104ZFTBR24 often in real-time on the comparison pages.
What if I can't find stock of FCS0H104ZFTBR24?
You can fill out our help required form which you can use to request a quote for FCS0H104ZFTBR24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.