Status: | Unknown |
---|---|
Series: | FCS Series |
RoHS: | Unknown |
Flow Rate | 0.1l/min |
---|---|
Flow Rate Max | 0.6l/min |
Pressure Max | - |
Supply Voltage DC Min | - |
Supply Voltage DC Max | - |
Accuracy % | - |
Port Size | 9.525mm |
Product Range | FCS Series |
Flow Measuring Range | 100ml/min to 1.1l/min |
Sensor, Liquid Flow, 0.6L/Min, Pps. | Newark Electronics |
SENSOR, LIQUID FLOW, 0.6L/MIN, PPS. | element14 |
Where can I find additional details, specifications and documents for a FCS-03?
Additional datasheets, footprints and schematics for FCS-03 are listed on our Part Details page. You can also find images and similar parts to FCS-03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCS-03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCS-03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCS-03 fall under?
The FCS-03 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to FCS-03 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCS-03 you can contact the distributor directly for product support, shipping queries etc.
Is the FCS-03 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FCS-03 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for FCS-03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCS-03 often in real-time on the comparison pages.
What if I can't find stock of FCS-03?
You can fill out our help required form which you can use to request a quote for FCS-03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.