Status: | Active |
---|---|
Series: | FCPF7N60 |
RoHS: | Compliant |
Prices starting from US$1.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.12
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$1.97
|
474
in stock
|
Buy Now | |
Chip One Stop
from US$1.97
|
474
in stock
|
Buy Now | |
Newark Electronics
from US$1.61
|
186
in stock
|
Buy Now | |
element14
from US$1.39
|
186
in stock
|
Buy Now | |
Farnell
from US$1.32
|
186
in stock
|
Buy Now | |
Avnet America
from US$1.14
|
100
in stock
|
Buy Now | |
Future Electronics
from US$1.20
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
650V @TJ = 150°C |
Typ. RDS(on) = 530mΩ |
Ultra low gate charge ( Typ. Qg = 23nC ) |
Low effective output capacitance ( Typ. Coss.eff = 60pF ) |
100% avalanche tested |
RoHS compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FCPF7N60 |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 600 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 5 |
ID Max (A) | 7 |
PD Max (W) | 31 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 600 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 23 |
Ciss Typ (pF) | 710 |
Package Type | TO-220-3 FullPak |
ON SEMICONDUCTOR FCPF7N60 | Rapid Electronics |
Mosfet Transistor, N Channel, 7 A, 600 V, 530 Mohm, 10 V, 5 V Rohs Compliant: Yes |Onsemi FCPF7N60 | Newark Electronics |
MOSFET, N, TO-220F | element14 |
Trans MOSFET N-CH 600V 7A 3-Pin(3+Tab) TO-220F Rail | Avnet America |
MOSFET N-Channel 600V 7A TO220F | RS |
MOSFET N-CH 600V 7A TO220F | Future Electronics |
Where can I find additional details, specifications and documents for a FCPF7N60?
Additional datasheets, footprints and schematics for FCPF7N60 are listed on our Part Details page. You can also find images and similar parts to FCPF7N60 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCPF7N60 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCPF7N60 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCPF7N60 fall under?
The FCPF7N60 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FCPF7N60 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCPF7N60 you can contact the distributor directly for product support, shipping queries etc.
Is the FCPF7N60 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FCPF7N60 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for FCPF7N60.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCPF7N60 often in real-time on the comparison pages.
What if I can't find stock of FCPF7N60?
You can fill out our help required form which you can use to request a quote for FCPF7N60 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.