Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.53
|
450
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.59
|
7
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.76
|
-
|
Buy Now | |
Future Electronics
from US$1.64
|
-
|
Buy Now | |
Avnet America
from US$1.61
|
-
|
Buy Now | |
element14
from US$1.95
|
-
|
Buy Now | |
Avnet Asia
from US$1.69
|
-
|
Buy Now | |
Farnell
from US$1.84
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Typ. RDS(on) = 340 mΩ |
Ultra low gate charge (Typ. Qg = 43 nC) |
Low effective output capacitance (typ. Cosseff. = 138 pF) |
100% avalanche tested |
RoHS Compliant |
Description | FCPF400N80Z |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 800 |
VGS Max (V) | DC: ±20, AC: ±30 |
VGS(th) Max (V) | 4.5 |
ID Max (A) | 11 |
PD Max (W) | 35.7 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 400 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 43 |
Ciss Typ (pF) | 1770 |
Package Type | TO-220-3 FullPak |
MOSFET N-Ch 800V 11A SuperFET II TO220F | RS |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 800V 11A 3-Pin TO-220F Tube | Avnet Silica |
Mosfet, N-Ch, 800V, 11A, To-220F-3 | Newark Electronics |
FCPF400N80Z Series 800 V 14 A 400 mOhm N-Channel SuperFET 11 Mosfet - TO-220F | Future Electronics |
MOSFET, N-CH, 800V, 11A, TO-220F | element14 |
Where can I find additional details, specifications and documents for a FCPF400N80Z?
Additional datasheets, footprints and schematics for FCPF400N80Z are listed on our Part Details page. You can also find images and similar parts to FCPF400N80Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCPF400N80Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCPF400N80Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCPF400N80Z fall under?
The FCPF400N80Z is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FCPF400N80Z when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCPF400N80Z you can contact the distributor directly for product support, shipping queries etc.
Is the FCPF400N80Z RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FCPF400N80Z have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Avnet Silica, Newark Electronics and Future Electronics have stock available or on a lead time for FCPF400N80Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCPF400N80Z often in real-time on the comparison pages.
What if I can't find stock of FCPF400N80Z?
You can fill out our help required form which you can use to request a quote for FCPF400N80Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.