Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.32
650 V at TJ = 150°C |
Maximum RDS(on) = 260 mΩ |
Ultra Low Gate Charge ( Typ. Qg = 48 nC ) |
Low Effective Output Capacitance ( Typ. Coss.eff = 129 pF ) |
100% Avalanche Tested |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FCPF260N60E |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 600 |
VGS Max (V) | DC: ±20, AC: ±30 |
VGS(th) Max (V) | 3.5 |
ID Max (A) | 15 |
PD Max (W) | 36 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 260 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 48 |
Ciss Typ (pF) | 1810 |
Package Type | TO-220-3 FullPak |
MOSFET, N-CH, 600V, 15A, TO-220F | element14 |
Sf2 600V 260Mohm E To220F/Tube Rohs Compliant: Yes |Onsemi FCPF260N60E | Newark Electronics |
Trans MOSFET N-CH 600V 15A 3-Pin(3+Tab) TO-220F | Avnet America |
Where can I find additional details, specifications and documents for a FCPF260N60E?
Additional datasheets, footprints and schematics for FCPF260N60E are listed on our Part Details page. You can also find images and similar parts to FCPF260N60E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCPF260N60E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCPF260N60E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCPF260N60E fall under?
The FCPF260N60E is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FCPF260N60E when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCPF260N60E you can contact the distributor directly for product support, shipping queries etc.
Is the FCPF260N60E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FCPF260N60E have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and Avnet America have stock available or on a lead time for FCPF260N60E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCPF260N60E often in real-time on the comparison pages.
What if I can't find stock of FCPF260N60E?
You can fill out our help required form which you can use to request a quote for FCPF260N60E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.