Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 22A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 0.14ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 1.64W |
Mosfet Transistor | Newark Electronics |
Where can I find additional details, specifications and documents for a FCPF22N60NT?
Additional datasheets, footprints and schematics for FCPF22N60NT are listed on our Part Details page. You can also find images and similar parts to FCPF22N60NT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCPF22N60NT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCPF22N60NT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCPF22N60NT fall under?
The FCPF22N60NT is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FCPF22N60NT when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCPF22N60NT you can contact the distributor directly for product support, shipping queries etc.
Is the FCPF22N60NT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FCPF22N60NT have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FCPF22N60NT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCPF22N60NT often in real-time on the comparison pages.
What if I can't find stock of FCPF22N60NT?
You can fill out our help required form which you can use to request a quote for FCPF22N60NT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.