Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.85
650V @TJ = 150°C |
Max. RDS(on) = 190mΩ |
Ultra low gate charge ( Typ. Qg = 63nC ) |
Low effective output capacitance ( Typ. Coss.eff = 178pF ) |
100% avalanche tested |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FCPF190N60E |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 600 |
VGS Max (V) | DC: ±20, AC: ±30 |
VGS(th) Max (V) | 3.5 |
ID Max (A) | 20.6 |
PD Max (W) | 39 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 190 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 63 |
Ciss Typ (pF) | 2385 |
Package Type | TO-220-3 FullPak |
Power Mosfet, N Channel, 20.6 A, 600 V, 0.16 Ohm, 10 V, 2.5 V Rohs Compliant: Yes |Onsemi FCPF190N60E | Newark Electronics |
MOSFET, N-CH, 600V, 20.6A, TO-220F | element14 |
SuperFET2, 190mohm, Slow ver, TO220F, SG | Future Electronics |
Trans MOSFET N-CH 600V 20.6A 3-Pin(3+Tab) TO-220F Rail | Avnet America |
Where can I find additional details, specifications and documents for a FCPF190N60E?
Additional datasheets, footprints and schematics for FCPF190N60E are listed on our Part Details page. You can also find images and similar parts to FCPF190N60E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCPF190N60E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCPF190N60E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCPF190N60E fall under?
The FCPF190N60E is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FCPF190N60E when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCPF190N60E you can contact the distributor directly for product support, shipping queries etc.
Is the FCPF190N60E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FCPF190N60E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for FCPF190N60E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCPF190N60E often in real-time on the comparison pages.
What if I can't find stock of FCPF190N60E?
You can fill out our help required form which you can use to request a quote for FCPF190N60E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.