Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Typ. RDS(on) = 340 mΩ |
Ultra Low Gate Charge (Typ. Qg = 43 nC) |
Low Eoss (Typ. 4.1 uJ @ 400 V) |
Low Effective Output Capacitance (Typ. Coss(eff.) = 138 pF) |
100% Avalanche Tested |
RoHS Compliant |
ESD Improved Capability |
Applications |
---|
AC-DC Power Supplies |
End Products |
---|
LED Lighting |
Description | FCP400N80Z |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 800 |
VGS Max (V) | DC: ±20, AC: ±30 |
VGS(th) Max (V) | 4.5 |
ID Max (A) | 14 |
PD Max (W) | 195 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 400 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 43 |
Ciss Typ (pF) | 1770 |
Package Type | TO-220-3 |
Sf2 800V 400Mohm E To220/Tube Rohs Compliant: Yes |Onsemi FCP400N80Z | Newark Electronics |
SUPERFET2 800V 400MOHM TO220 PKG | Avnet America |
MOSFET, N-CH, 800V, 14A, TO-220-3 | Farnell |
Where can I find additional details, specifications and documents for a FCP400N80Z?
Additional datasheets, footprints and schematics for FCP400N80Z are listed on our Part Details page. You can also find images and similar parts to FCP400N80Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCP400N80Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCP400N80Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCP400N80Z fall under?
The FCP400N80Z is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FCP400N80Z when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCP400N80Z you can contact the distributor directly for product support, shipping queries etc.
Is the FCP400N80Z RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FCP400N80Z have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for FCP400N80Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCP400N80Z often in real-time on the comparison pages.
What if I can't find stock of FCP400N80Z?
You can fill out our help required form which you can use to request a quote for FCP400N80Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.