Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
700 V @ TJ = 150 °C |
Low Effective Output Capacitance (Typ. Coss(eff.) = 300 pF) |
Ultra Low Gate Charge (Typ. Qg = 33 nC) |
Optimized Capacitance |
100% Avalanche Tested |
RoHS Compliant |
Typ. RDS(on) = 159 mΩ |
Internal Gate Resistance: 0.5Ω |
Benefits |
---|
Higher system reliability at low temperature operation |
Low switching loss |
Low switching loss |
Lower peak Vds and lower Vgs oscillation |
Applications |
---|
Computing |
Industrial |
Telecom / Server |
LED Lighting / Ballast |
End Products |
---|
Consummer |
Notebook / Desktop computer / Game console |
LCD / LED TV |
Adapter |
Description | FCP190N65S3R0 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 650 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 4.5 |
ID Max (A) | 17 |
PD Max (W) | 144 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 159 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 33 |
Ciss Typ (pF) | 1350 |
Package Type | TO-220-3 |
Mosfet, N-Ch, 650V, 17A, To-220 | Newark Electronics |
MOSFET SUPERFET3 650V TO220 PKG | Future Electronics |
Transistor MOSFET N-CH 650V 17A 3-Pin TO-220 Tube | Avnet America |
MOSFET, N-CH, 650V, 17A, TO-220 | element14 |
Where can I find additional details, specifications and documents for a FCP190N65S3R0?
Additional datasheets, footprints and schematics for FCP190N65S3R0 are listed on our Part Details page. You can also find images and similar parts to FCP190N65S3R0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCP190N65S3R0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCP190N65S3R0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCP190N65S3R0 fall under?
The FCP190N65S3R0 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FCP190N65S3R0 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCP190N65S3R0 you can contact the distributor directly for product support, shipping queries etc.
Is the FCP190N65S3R0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FCP190N65S3R0 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for FCP190N65S3R0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCP190N65S3R0 often in real-time on the comparison pages.
What if I can't find stock of FCP190N65S3R0?
You can fill out our help required form which you can use to request a quote for FCP190N65S3R0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.