FCP165N60E MOSFETs by ON Semiconductor

Power MOSFET, N-Channel, SUPERFET® II, Easy Drive, 600V, 23A, 165mΩ, TO-220


SuperFET® II MOSFET is a brand-new high voltage super-junction (SJ) MOSFET family that is utilizing charge balance technology for outstanding low on-resistance and lower gate charge performance. This technology is tailored to minimize conduction loss, provide superior switching performance, dv/dt rate and higher avalanche energy.Consequently, SuperFET II MOSFET easy-drive series offers slightly slower rise and fall times compared to the SuperFET IIMOSFET series. Noted by the “E” part number suffix, this family helps manage EMI issues and allows for easier designimplementation. For faster switching in applications where switching losses must be at an absolute minimum, please consider the SuperFET II MOSFET series.

Where to Buy

Prices starting from US$1.91

Distributor Stock
Logo for Farnell
Farnell
from US$2.01
704
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.35
704
in stock
Buy Now
Logo for element14
element14
from US$2.10
704
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.91
-
Buy Now

Features

650 V @TJ= 150°C
Typ. RDS(on) = 132 mΩ
Ultra Low Gate Charge (Typ. Qg = 57 nC)
Low Effective Output Capacitance (Typ. Coss(eff) = 204 pF)
100% Avalanche Tested
RoHS Compliant
Applications
Industrial Power Supplies
End Products
Telecom / Server Power Supplies

Specifications

Description FCP165N60E
Compliance Pb-free Halide free
Channel Polarity N-Channel
Configuration Single
V(BR)DSS Min (V) 600
VGS Max (V) DC: ±20, AC: ±30
VGS(th) Max (V) 3.5
ID Max (A) 23
PD Max (W) 227
RDS(on) Max @ VGS = 2.5 V (mΩ) -
RDS(on) Max @ VGS = 4.5 V (mΩ) -
RDS(on) Max @ VGS = 10 V (mΩ) 165
Qg Typ @ VGS = 4.5 V (nC) -
Qg Typ @ VGS = 10 V (nC) 57
Ciss Typ (pF) 1830
Package Type TO-220-3

Alternative Descriptions

Mosfet, N-Ch, 600V, 23A, To-220-3 | Newark Electronics
MOSFET, N-CH, 600V, 23A, TO-220-3 | element14
SUPERFET2 600V 165MOHM SLOW VERSION | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FCP165N60E?

Additional datasheets, footprints and schematics for FCP165N60E are listed on our Part Details page. You can also find images and similar parts to FCP165N60E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FCP165N60E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCP165N60E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FCP165N60E fall under?

The FCP165N60E is listed under Discrete & Power Modules > MOSFETs.

Can I view similar or alternative parts?

You can view similar parts to FCP165N60E when available in the MOSFETs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FCP165N60E you can contact the distributor directly for product support, shipping queries etc.

Is the FCP165N60E RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for FCP165N60E have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for FCP165N60E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FCP165N60E often in real-time on the comparison pages.

What if I can't find stock of FCP165N60E?

You can fill out our help required form which you can use to request a quote for FCP165N60E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay