Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
700 V @ TJ = 150 °C |
Ultra Low Gate Charge (Typ. Qg = 46 nC) |
Low Effective Output Capacitance (Typ. Coss(eff.) = 439 pF) |
Optimized Capacitance |
100% Avalanche Tested |
RoHS Compliant |
Typ. RDS(on) = 105 mΩ |
Benefits |
---|
Higher system reliability at low temperature operation |
Low switching loss |
Low switching loss |
Lower peak Vds and lower Vgs oscillation |
Applications |
---|
Telecommunication |
Industrial |
Server power |
Solar / UPS |
End Products |
---|
Cloud system |
Telecom power |
EV charger |
Description | FCP125N65S3 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 650 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 4.5 |
ID Max (A) | 24 |
PD Max (W) | 181 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 125 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 46 |
Ciss Typ (pF) | 1940 |
Package Type | TO-220-3 |
Mosfet, N-Ch, 650V, 24A, To-220-3 | Newark Electronics |
Transistor MOSFET N-CH 650V 24A 3-Pin TO-220 Tube | Avnet America |
MOSFET, N-CH, 650V, 24A, TO-220-3 | element14 |
Where can I find additional details, specifications and documents for a FCP125N65S3?
Additional datasheets, footprints and schematics for FCP125N65S3 are listed on our Part Details page. You can also find images and similar parts to FCP125N65S3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCP125N65S3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCP125N65S3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCP125N65S3 fall under?
The FCP125N65S3 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FCP125N65S3 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCP125N65S3 you can contact the distributor directly for product support, shipping queries etc.
Is the FCP125N65S3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FCP125N65S3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and EBV Elektronik have stock available or on a lead time for FCP125N65S3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCP125N65S3 often in real-time on the comparison pages.
What if I can't find stock of FCP125N65S3?
You can fill out our help required form which you can use to request a quote for FCP125N65S3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.