Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$3.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.49
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.73
|
647
in stock
|
Buy Now | |
element14
from US$3.88
|
647
in stock
|
Buy Now | |
Farnell
from US$3.46
|
647
in stock
|
Buy Now | |
Avnet Silica
-
|
50
in stock
|
Buy Now | |
Future Electronics
from US$3.75
|
-
|
Buy Now | |
Avnet America
from US$3.20
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
700 V @ TJ = 150 oC |
Ultra Low Gate Charge (Typ. Qg = 78 nC) |
Low Effective Output Capacitance (Typ. Coss(eff.)= 715 pF) |
Optimized Capacitance |
Typ. RDS(on) = 59 mΩ |
100% Avalanche Tested |
RoHS Compliant |
Benefits |
---|
Higher system reliability at low temperature operation |
Lower switching loss |
Lower switching loss |
Lower peak Vds and lower Vgs oscillation |
Applications |
---|
Telecommunication |
Industrial |
Server power |
Solar / UPS |
End Products |
---|
Cloud system |
Telecom power |
EV charger |
Description | FCP067N65S3 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 650 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 4.5 |
ID Max (A) | 44 |
PD Max (W) | 312 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 67 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 78 |
Ciss Typ (pF) | 3090 |
Package Type | TO-220-3 |
Mosfet, N-Ch, 650V, 44A, To-220-3L | Newark Electronics |
MOSFET, N-CH, 650V, 44A, TO-220-3L | element14 |
Transistor MOSFET N-CH 650V 44A 3-Pin TO-220 T/R | Avnet Silica |
N-Channel SuperFET MOSFET 650V 44A TO220 | RS |
MOSFET 650V 44A N-Channel SuperFET MOSFET | Future Electronics |
Where can I find additional details, specifications and documents for a FCP067N65S3?
Additional datasheets, footprints and schematics for FCP067N65S3 are listed on our Part Details page. You can also find images and similar parts to FCP067N65S3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCP067N65S3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCP067N65S3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCP067N65S3 fall under?
The FCP067N65S3 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FCP067N65S3 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCP067N65S3 you can contact the distributor directly for product support, shipping queries etc.
Is the FCP067N65S3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FCP067N65S3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and RS have stock available or on a lead time for FCP067N65S3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCP067N65S3 often in real-time on the comparison pages.
What if I can't find stock of FCP067N65S3?
You can fill out our help required form which you can use to request a quote for FCP067N65S3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.