Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Motor Type | Three Phase DC Brushless |
---|---|
No. of Outputs | 1Outputs |
Output Current | 10mA |
Output Voltage | 2.5V |
Driver Case Style | LQFP |
No. of Pins | 32Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
MOTOR CNTRL, BLDC, 3PHASE, 32LQFP | Farnell |
Where can I find additional details, specifications and documents for a FCM8531QY?
Additional datasheets, footprints and schematics for FCM8531QY are listed on our Part Details page. You can also find images and similar parts to FCM8531QY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCM8531QY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCM8531QY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCM8531QY fall under?
The FCM8531QY is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to FCM8531QY when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCM8531QY you can contact the distributor directly for product support, shipping queries etc.
Is the FCM8531QY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FCM8531QY have stock available?
Authorised distributors including Farnell and Avnet America have stock available or on a lead time for FCM8531QY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCM8531QY often in real-time on the comparison pages.
What if I can't find stock of FCM8531QY?
You can fill out our help required form which you can use to request a quote for FCM8531QY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.