Status: | Active |
---|---|
Series: | FCH47N60F |
RoHS: | Compliant |
Prices starting from US$5.93
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.93
|
No stock
|
Buy Now | |
Newark Electronics
from US$7.54
|
-
|
Buy Now | |
Future Electronics
from US$7.96
|
-
|
Buy Now | |
Avnet America
from US$6.87
|
-
|
Buy Now | |
Avnet Asia
from US$7.20
|
-
|
Buy Now | |
Schukat Electronic
from US$7.47
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
650V @TJ = 150°C |
Typ. RDS(on) = 62mΩ |
Fast recovery type ( trr = 240ns ) |
Ultra low gate charge ( Typ. Qg = 210nC ) |
Low effective output capacitance ( Typ. Coss.eff = 420pF ) |
100% avalanche tested |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FCH47N60F |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
V(BR)DSS Min (V) | 600 |
VGS Max (V) | - |
VGS(th) Max (V) | - |
ID Max (A) | 47 |
PD Max (W) | 417 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 73 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 210 |
Ciss Typ (pF) | - |
Package Type | TO-247-3 |
Sf1 600V 73Mohm F To247/Tube |Onsemi FCH47N60F-F133 | Newark Electronics |
MOSFET 600V N-Channel MOSFET | Future Electronics |
Trans MOSFET N-CH 600V 47A 3-Pin(3+Tab) TO-247 Rail | Avnet America |
N-Ch 600V 47A 417W 0,073R TO247 | Schukat Electronic |
MOSFET, N CH, 600V, 47A, TO-247 | Farnell |
Where can I find additional details, specifications and documents for a FCH47N60F-F133?
Additional datasheets, footprints and schematics for FCH47N60F-F133 are listed on our Part Details page. You can also find images and similar parts to FCH47N60F-F133 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCH47N60F-F133 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCH47N60F-F133 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCH47N60F-F133 fall under?
The FCH47N60F-F133 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FCH47N60F-F133 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCH47N60F-F133 you can contact the distributor directly for product support, shipping queries etc.
Is the FCH47N60F-F133 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FCH47N60F-F133 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Avnet Asia and Schukat Electronic have stock available or on a lead time for FCH47N60F-F133.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCH47N60F-F133 often in real-time on the comparison pages.
What if I can't find stock of FCH47N60F-F133?
You can fill out our help required form which you can use to request a quote for FCH47N60F-F133 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.