Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
700 V @ TJ = 150°C |
Typ. RDS(on) = 133 mΩ |
Ultra Low Gate Charge (Typ. Qg = 72 nC) |
Low Effective Output Capacitance (Typ. Coss(eff.) = 458 pF) |
100% Avalanche Tested |
RoHS Compliant |
Applications |
---|
AC-DC Power Supplies |
Solar Inverter |
End Products |
---|
LCD / LED / PDP TV |
Telecom / Server Power Supplies |
Description | FCH150N65F-F155 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
V(BR)DSS Min (V) | 650 |
VGS Max (V) | DC: ±20, AC: ±30 |
VGS(th) Max (V) | 5 |
ID Max (A) | 24 |
PD Max (W) | 298 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 150 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 72 |
Ciss Typ (pF) | 2810 |
Package Type | TO-247-3 |
Superfet2 650V, 150 Mohm, Frfet | Newark Electronics |
SUPERFET2 650V, 150 MOHM, FRFET | element14 |
Trans MOSFET N-CH 650V 24A 3-Pin TO-247 Tube | Avnet America |
Where can I find additional details, specifications and documents for a FCH150N65F-F155?
Additional datasheets, footprints and schematics for FCH150N65F-F155 are listed on our Part Details page. You can also find images and similar parts to FCH150N65F-F155 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCH150N65F-F155 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCH150N65F-F155 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCH150N65F-F155 fall under?
The FCH150N65F-F155 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FCH150N65F-F155 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCH150N65F-F155 you can contact the distributor directly for product support, shipping queries etc.
Is the FCH150N65F-F155 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FCH150N65F-F155 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Silica have stock available or on a lead time for FCH150N65F-F155.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCH150N65F-F155 often in real-time on the comparison pages.
What if I can't find stock of FCH150N65F-F155?
You can fill out our help required form which you can use to request a quote for FCH150N65F-F155 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.