Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.27
RDS(on) = 104 mΩ (Max) |
Ultra Low Gate Charge (Typ. Qg = 107 nC) |
Low Effective Output Capacitance |
100% AvalancheTested |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications |
Description | FCH104N60F |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 600 |
VGS Max (V) | DC: ±20, AC: ±30 |
VGS(th) Max (V) | 5 |
ID Max (A) | 37 |
PD Max (W) | 357 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 104 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 107 |
Ciss Typ (pF) | 4475 |
Package Type | TO-247-3 |
MOSFET N-Ch 600V 37A SuperFET II TO247 | RS |
Sf2 600V 104Mohm F To247/Tube |Onsemi FCH104N60F | Newark Electronics |
Trans MOSFET N-CH 600V 37A 3-Pin TO-247 Rail | Avnet America |
SUPERFET2 104MOHM, FRFET | Farnell |
Where can I find additional details, specifications and documents for a FCH104N60F?
Additional datasheets, footprints and schematics for FCH104N60F are listed on our Part Details page. You can also find images and similar parts to FCH104N60F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCH104N60F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCH104N60F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCH104N60F fall under?
The FCH104N60F is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FCH104N60F when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCH104N60F you can contact the distributor directly for product support, shipping queries etc.
Is the FCH104N60F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FCH104N60F have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and Avnet Asia have stock available or on a lead time for FCH104N60F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCH104N60F often in real-time on the comparison pages.
What if I can't find stock of FCH104N60F?
You can fill out our help required form which you can use to request a quote for FCH104N60F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.